8664-3724-A-24详情
RAF 8664-3724-A-24重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Screw Holes, Front
材料
Aluminum
Operation
Maintained
Manufacturer Part Number
HA1L-A1C24V-S
Manufacturer
IDEC
Package
Bulk
厂商
RAF Electronic Hardware
Product Status
活跃
系列
-
类型
铰链端
端子类型
PCB
螺纹/螺丝/孔的尺寸
3/8-24
灯型
LED
触点
DPDT
知识产权评级
IP65
高度
1.810 (45.97mm)
长度 - 中心到中心
3.500 (88.90mm)
8664-3724-A-24拓展信息
RAF Electronic Hardware
RAF Electronic Hardware
RAF Electronic Hardware
RAF Electronic Hardware
RAF Electronic Hardware
RAF Electronic Hardware
RAF Electronic Hardware
RAF Electronic Hardware
RAF Electronic Hardware
RAF Electronic Hardware








哦! 它是空的。