8733-3724-A-24详情
RAF 8733-3724-A-24重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Screw Holes, Front
材料
Aluminum
Manufacturer Part Number
VG322A
Manufacturer
Miscellaneous
Brand
RAF Electronic Hardware
RoHS
Details
Package
Bulk
厂商
RAF Electronic Hardware
Product Status
活跃
系列
-
类型
铰链端
子类别
Enclosures, Racks and Boxes
产品类别
Racks & Rack Cabinets
螺纹/螺丝/孔的尺寸
3/8-24
产品类别
Racks & Rack Cabinet Accessories
高度
1.625 (41.28mm)
长度 - 中心到中心
5.000 (127.00mm)
8733-3724-A-24拓展信息
RAF Electronic Hardware
RAF Electronic Hardware
RAF Electronic Hardware
RAF Electronic Hardware
RAF Electronic Hardware
RAF Electronic Hardware
RAF Electronic Hardware
RAF Electronic Hardware
RAF Electronic Hardware
RAF Electronic Hardware








哦! 它是空的。