8758-3124-B详情
RAF 8758-3124-B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Screw Holes, Front
材料
Brass
Package
Bulk
厂商
RAF Electronic Hardware
Product Status
活跃
系列
-
类型
铰链端
螺纹/螺丝/孔的尺寸
5/16-24
高度
1.430 (36.32mm)
长度 - 中心到中心
4.000 (101.60mm)
8758-3124-B拓展信息
RAF Electronic Hardware
RAF Electronic Hardware
RAF Electronic Hardware
RAF Electronic Hardware
RAF Electronic Hardware
RAF Electronic Hardware
RAF Electronic Hardware
RAF Electronic Hardware
RAF Electronic Hardware
RAF Electronic Hardware








哦! 它是空的。