M0422-3-B详情
RAF M0422-3-B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
ACH580-BCR-027A-6+B058+F267+L512
Manufacturer
ABB
For Use With/Related Products
Panels
Product Status
活跃
厂商
RAF Electronic Hardware
Package
Bulk
系列
-
规格说明
Brass, 5.3mm ID, M3x0.5 Thread
硬件类型
Retainer, Panel Screw
0个相似型号
M0422-3-B拓展信息
1027-250-B
RAF
M0429-3-S
RAF
M0425-2-S
RAF
1044-250-S
RAF
1031-062-B
RAF
M0409-1-SS-20
RAF
1045-125-B
RAF
1037-250-SS-20
RAF
M0421-4-SS
RAF
M0416-2-B
RAF








哦! 它是空的。