M0427-2-SS详情
RAF M0427-2-SS重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
71A5752001D
Manufacturer
Philips Advance Transformer
Package
Bulk
厂商
RAF Electronic Hardware
Product Status
活跃
For Use With/Related Products
Panels
系列
-
规格说明
Stainless Steel, 5.3mm ID, M3x0.5 Thread
硬件类型
Retainer, Panel Screw
0个相似型号
M0427-2-SS拓展信息
1025-062-S-10
RAF
M0414-4-B
RAF
1034-093-SS
RAF
1002-125-SS
RAF
M0414-3-B
RAF
1010-062-S-5
RAF
M0423-5-B
RAF
1038-250-B
RAF
1034-187-B
RAF
1036-187-SS
RAF








哦! 它是空的。