M6040-3005-B详情
RAF M6040-3005-B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Screw Holes, Back
材料
Brass
Manufacturer Part Number
HBT300612BK
Manufacturer
Hubbell
RoHS
无
Package
Bulk
厂商
RAF Electronic Hardware
Product Status
活跃
系列
-
类型
30 Degree Elbow
颜色
Black
子类别
Enclosures, Racks and Boxes
产品类别
Racks & Rack Cabinets
螺纹/螺丝/孔的尺寸
M3x0.5
产品
Handles
高度
0.748 (19.00mm)
长度
25 mm
长度 - 中心到中心
0.984 (25.00mm)
M6040-3005-B拓展信息
RAF Electronic Hardware
RAF Electronic Hardware
RAF Electronic Hardware
RAF Electronic Hardware
RAF Electronic Hardware
RAF Electronic Hardware
RAF Electronic Hardware
RAF Electronic Hardware
RAF Electronic Hardware
RAF Electronic Hardware








哦! 它是空的。