M6105-3005-B详情
RAF M6105-3005-B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Screw Holes, Back
材料
Brass
Number of Outlets
(1) IEC 320 Male Power Entry Module
Manufacturer Part Number
P-Q7R62-F1RM0
Manufacturer
Grace Technologies
Package
Bulk
厂商
RAF Electronic Hardware
Product Status
活跃
系列
-
类型
Instrumentation
子类别
Enclosures, Racks and Boxes
产品类别
Racks & Rack Cabinets
螺纹/螺丝/孔的尺寸
M3x0.5
产品
Handles
高度
1.260 (32.00mm)
长度
127 mm
长度 - 中心到中心
5.000 (127.00mm)
M6105-3005-B拓展信息
RAF Electronic Hardware
RAF Electronic Hardware
RAF Electronic Hardware
RAF Electronic Hardware
RAF Electronic Hardware
RAF Electronic Hardware
RAF Electronic Hardware
RAF Electronic Hardware
RAF Electronic Hardware
RAF Electronic Hardware








哦! 它是空的。