M6123-3506-A-24详情
RAF M6123-3506-A-24重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Screw Holes, Back
材料
Aluminum
Package
Bulk
Base Product Number
090131
厂商
Molex
Product Status
活跃
Manufacturer
RAF Electronic Hardware
Brand
RAF Electronic Hardware
RoHS
Details
系列
*
类型
Instrumentation
子类别
Hardware
产品类别
Screws & Fasteners
螺纹/螺丝/孔的尺寸
M3.5x0.6
产品类别
Screws & Fasteners
高度
0.984 (25.00mm)
长度 - 中心到中心
2.008 (51.00mm)
M6123-3506-A-24拓展信息
RAF Electronic Hardware
RAF Electronic Hardware
RAF Electronic Hardware
RAF Electronic Hardware
RAF Electronic Hardware
RAF Electronic Hardware
RAF Electronic Hardware
RAF Electronic Hardware
RAF Electronic Hardware
RAF Electronic Hardware








哦! 它是空的。