M6129-4007-SS详情
RAF M6129-4007-SS重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
底架
External
安装类型
Screw Holes, Back
材料
不锈钢
RoHS
Compliant
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
RAF Electronic Hardware
Brand
RAF Electronic Hardware
Package
Bulk
厂商
RAF Electronic Hardware
Product Status
活跃
系列
-
类型
Instrumentation
子类别
Enclosures, Racks and Boxes
产品类别
Racks & Rack Cabinets
螺纹/螺丝/孔的尺寸
M4x0.7
产品类别
Racks & Rack Cabinet Accessories
高度
25 mm
长度 - 中心到中心
5.000 (127.00mm)
M6129-4007-SS拓展信息
RAF Electronic Hardware
RAF Electronic Hardware
RAF Electronic Hardware
RAF Electronic Hardware
RAF Electronic Hardware
RAF Electronic Hardware
RAF Electronic Hardware
RAF Electronic Hardware
RAF Electronic Hardware
RAF Electronic Hardware








哦! 它是空的。