M6202-5008-SS详情
RAF M6202-5008-SS重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Screw Holes, Back
材料
不锈钢
Manufacturer
RAF Electronic Hardware
Brand
RAF Electronic Hardware
RoHS
Details
Package
Bulk
厂商
RAF Electronic Hardware
Product Status
活跃
系列
-
类型
Round Internal Thread Handle
子类别
Enclosures, Racks and Boxes
产品类别
Racks & Rack Cabinets
螺纹/螺丝/孔的尺寸
M5x0.8
产品
Handles
产品类别
Racks & Rack Cabinet Accessories
高度
38 mm
长度
89 mm
长度 - 中心到中心
3.504 (89.00mm)
M6202-5008-SS拓展信息
RAF Electronic Hardware
RAF Electronic Hardware
RAF Electronic Hardware
RAF Electronic Hardware
RAF Electronic Hardware
RAF Electronic Hardware
RAF Electronic Hardware
RAF Electronic Hardware
RAF Electronic Hardware
RAF Electronic Hardware








哦! 它是空的。