M6248-6010-A详情
RAF M6248-6010-A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Screw Holes, Back
材料
Aluminum
RoHS
Non-Compliant
Product Status
活跃
厂商
RAF Electronic Hardware
Package
Bulk
系列
-
类型
Instrumentation
螺纹/螺丝/孔的尺寸
M6x1
高度
1.496 (38.00mm)
长度 - 中心到中心
4.016 (102.00mm)
M6248-6010-A拓展信息
RAF Electronic Hardware
RAF Electronic Hardware
RAF Electronic Hardware
RAF Electronic Hardware
RAF Electronic Hardware
RAF Electronic Hardware
RAF Electronic Hardware
RAF Electronic Hardware
RAF Electronic Hardware
RAF Electronic Hardware








哦! 它是空的。