1.30.255.211/0400详情
RAFI 1.30.255.211/0400重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Details
Illuminated
Non-Illuminated
Life
300000 Cycle
Maximum Operating Temperature
+ 70 C
Minimum Operating Temperature
- 25 C
Factory Pack QuantityFactory Pack Quantity
20
Tradename
RAFIX 22 FS+
Unit Weight
1.482785 oz
系列
RAFIX 22 FS
知识产权评级
IP65
1.30.255.211/0400拓展信息
RAFI
RAFI
RAFI
RAFI
RAFI
RAFI
RAFI
RAFI
RAFI
RAFI








哦! 它是空的。