Raspberry Pi 789RP-19040801
- 收藏
- 对比
789RP-19040801
2015-789RP-19040801
跳线
--
大陆
立即发货

Raspberry Pi® 789RP-19040801 USB adapter Raspberry Pi [1x USB-C® plug - 1x Micro USB socket] Black
1最小包装量--
789RP-19040801详情
Raspberry Pi 789RP-19040801重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory colour
Black
No. of A connectors
1x
Type B
Micro USB socket
Type A
USB-C® plug
Compatible with
树莓派
Content
1pc(s)
Suitable for
Raspberry Pi® 4 B
No. of B connections
1x
789RP-19040801拓展信息







哦! 它是空的。