Raspberry Pi CM3323A3OG
- 收藏
- 对比
CM3323A3OG
2015-CM3323A3OG
无类别的
--
大陆
立即发货

CM3323A3OG datasheet pdf and Unclassified product details from Raspberry Pi stock available at utmel
1最小包装量--
CM3323A3OG详情
Raspberry Pi CM3323A3OG重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Metal
Type of electric connection
焊旗连接
Number of contacts as change-over contact
1
Number of contacts as normally open contact
0
Construction type lens
Round
Degree of protection (IP)
IP65/IP67
Number of contacts as normally closed contact
0
Colour front ring
Natural colour
With front ring
有
CM3323A3OG拓展信息







哦! 它是空的。