Raspberry Pi RASPBERRY PI2B
- 收藏
- 对比
RASPBERRY PI2B
2015-RASPBERRY PI2B
评估和演示板及套件
--
大陆
立即发货

RASPBERRY PI2B datasheet pdf and Evaluation and Demonstration Boards and Kits product details from Raspberry Pi stock available at utmel
1最小包装量--
RASPBERRY PI2B详情
Raspberry Pi RASPBERRY PI2B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
EU RoHS
Compliant
HTS
8542.31.00.01
Automotive
Unknown
PPAP
Unknown
Supported Device
BCM2836
Supported Device Technology
应用处理器和SOC
Display Interface
DSI/HDMI
Operating Systems
Linux|Win 10
PC Card Interface
micro SD
JTAG Support
无
Audio Interfaces
有
Linux
Linux
Daughter Cards
无
零件状态
活跃
类型
Raspberry Pi 2 B Board
内存大小
1GB
显示类型
LCD
以太网
1
USB
4
[医]GPIO
40
RASPBERRY PI2B拓展信息
Raspberry Pi
Raspberry Pi
Raspberry Pi
Raspberry Pi
Raspberry Pi
Raspberry Pi







哦! 它是空的。