Raspberry Pi RPI-KEYB (JP)-RED/WHITE
- 收藏
- 对比
RPI-KEYB (JP)-RED/WHITE
2015-RPI-KEYB (JP)-RED/WHITE
配件
--
大陆
立即发货

Raspberry Pi Keyboard,Red/White - Japan
1最小包装量--
RPI-KEYB (JP)-RED/WHITE详情
Raspberry Pi RPI-KEYB (JP)-RED/WHITE重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-50 - 80
Rated current In
12
Permitted cable outer temperature during assembling/handling
-20 - 80
Degree of protection (IP)
IP65/IP67
Material of contact surface
Gold
For Use With
树莓派
配件类型
Keyboard, Red/White - Japan
RPI-KEYB (JP)-RED/WHITE拓展信息
Raspberry Pi
Raspberry Pi
Raspberry Pi
Raspberry Pi
Raspberry Pi
Raspberry Pi
Raspberry Pi
Raspberry Pi
Raspberry Pi
Raspberry Pi







哦! 它是空的。