146995-000详情
Raychem 146995-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
外壳材料
铝合金
For Use With
MIL-DTL-38999 Series III & IV, MIL-C-85049 Connectors
Shell Sizes
15
Shell Style#
Straight
MIL Type
MIL-DTL-38999 III, IV
Mating Style
自锁
配件类型
Backshell
产品
Adapters
146995-000拓展信息
TE Connectivity Raychem Cable Protection
TE Connectivity Raychem Cable Protection
TE Connectivity Raychem Cable Protection
TE Connectivity Raychem Cable Protection
TE Connectivity / Raychem
TE Connectivity Raychem Cable Protection
TE Connectivity Raychem Cable Protection
TE Connectivity Raychem Cable Protection
TE Connectivity / Raychem
TE Connectivity Raychem Cable Protection








哦! 它是空的。