44A0321-14-0/9详情
Raychem 44A0321-14-0/9重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Cable
Ambient temperature
-40 - 60
Max. output current
100
Material housing
Stainless steel
Voltage type
DC
Degree of protection (IP)
IP67
Degree of protection (NEMA)
Other
Rated control supply voltage at DC
10 - 30
0个相似型号
44A0321-14-0/9拓展信息








哦! 它是空的。