44A1221-24-2/6-9详情
Raychem 44A1221-24-2/6-9重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Connector M12
Ambient temperature
-10 - 55
Max. output current
100
Material housing
Zinc
Voltage type
DC
Degree of protection (IP)
IP67
Degree of protection (NEMA)
Other
Rated control supply voltage at DC
10 - 30
0个相似型号
44A1221-24-2/6-9拓展信息








哦! 它是空的。