Raychem 6151904
- 收藏
- 对比
6151904
2017-6151904
标记物
--
大陆
立即发货

Cable Marker, Pre Printed, Pvc, White; Marker Type:Push On Pre Printed; Legend:4; Legend Colour:Black; Marker Colour:White; Marker Dimensions:-; Cable Diameter Max:4Mm; Cable Diameter Min:2.5Mm; Marker Material:Pvc Rohs Compliant: Yes /Raychem Te Connectivity 06151904
1最小包装量--
添加到询价列表
6151904详情
Raychem 6151904重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
0个相似型号
6151904拓展信息
06181927
TE Connectivity / Raychem
05803420
TE Connectivity / Raychem
06181905
TE Connectivity / Raychem
06153922
TE Connectivity / Raychem
06153926
TE Connectivity / Raychem
06181928
TE Connectivity / Raychem
11531905
TE Connectivity / Raychem
06173923
TE Connectivity / Raychem
HT-SCE-1/8-2.0-4
TE Connectivity / Raychem
099123-000
TE Connectivity / Raychem







哦! 它是空的。