Raychem 6171931
- 收藏
- 对比
6171931
2017-6171931
标记物
--
大陆
立即发货

Cable Marker, Z13, Wht, V, Pk100; Marker Type:Push On Pre Printed; Legend:V; Legend Colour:Black; Marker Colour:White; Marker Dimensions:-; Cable Diameter Max:5.7Mm; Cable Diameter Min:3.4Mm; Marker Material:Pvc (Polyvinylchloride); Rohs Compliant: Yes /Raychem Te Connectivity 6171931
1最小包装量--
添加到询价列表
6171931详情
Raychem 6171931重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
0个相似型号
6171931拓展信息
06181927
TE Connectivity / Raychem
05803420
TE Connectivity / Raychem
06181905
TE Connectivity / Raychem
06153922
TE Connectivity / Raychem
06153926
TE Connectivity / Raychem
06181928
TE Connectivity / Raychem
11531905
TE Connectivity / Raychem
06173923
TE Connectivity / Raychem
HT-SCE-1/8-2.0-4
TE Connectivity / Raychem
099123-000
TE Connectivity / Raychem







哦! 它是空的。