650072-000详情
Raychem 650072-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Tin
端子材料
Copper
Insulator Material
PVDF (Polyvinylidene Fluoride)
Mounting Styles
Cable Mount / Free Hanging
Contact Materials
Copper
Wire Gauge Max
20 AWG
终端
Crimp
颜色
Blue
性别
Female
终端样式
Crimp
线规
20 AWG
绝缘材料
Insulated
端子类型
In Line Splice
产品
Splices
650072-000拓展信息
TE Connectivity Raychem Cable Protection
TE Connectivity Raychem Cable Protection
TE Connectivity Raychem Cable Protection
Raychem
Raychem
Raychem
Raychem
Raychem
Raychem
Raychem








哦! 它是空的。