CM1606-000详情
Raychem CM1606-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Enclosure
Hermetically Sealed Metal
Manufacturer Part Number
750XCXHY-6A
Approvals
UL
Contact Materials
Silver
Manufacturer
Schneider
RoHS
有
Mounting
Plug In
终端
Round Pin
触点
3PDT
0个相似型号
CM1606-000拓展信息








哦! 它是空的。