Raychem D-108-12
- 收藏
- 对比
D-108-12
2017-D-108-12
焊料
--
大陆
立即发货

Solder Sleeve, Pvdf, 20.5Mm, Blue; Connector Type:Terminator; Internal Diameter:7.1Mm; Insulator Colour:Blue (Transparent); Insulator Material:Pvdf (Polyvinylidene Fluoride); Insulator Length:20.5Mm; Wire Gauge:- Rohs Compliant: Yes /Raychem Te Connectivity D-108-12
1最小包装量--
添加到询价列表
D-108-12详情
Raychem D-108-12重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Polyvinylidene Fluoride (PVDF)
Minimum Shrink Temperature
+ 135 C
Maximum Temperature
+ 175 C
0个相似型号
D-108-12拓展信息
418293-000
Raychem
D-150-1008
Raychem
622041N003
Raychem
7-1194897-0
Raychem
6155350003
Raychem
6500760004
Raychem
4919360003
Raychem
9571540003
Raychem
611430-000
Raychem
D-436-43CS2908
Raychem







哦! 它是空的。