DR-25-1/2-0-SP.M详情
Raychem DR-25-1/2-0-SP.M重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Metal
Degree of protection (IP), front side
IP54
Construction type lens
Rectangular
Degree of protection (NEMA)
4X
Colour front ring
Other
With front ring
有
Type of control element
Key
0个相似型号
DR-25-1/2-0-SP.M拓展信息








哦! 它是空的。