Raychem M81044/12-24-9
- 收藏
- 对比
M81044/12-24-9
2017-M81044/12-24-9
单芯电缆(连接线)
--
大陆
立即发货

Hook-Up Wire, 24Awg, White, 100M; Jacket Material:Polyalkene; Jacket Colour:White; Wire Gauge:24Awg; Conductor Area Csa:-; Reel Length (Imperial):328Ft; Reel Length (Metric):100M; No. Of Max Strands X Strand Size:19 X 36Awg; Voltage Rohs Compliant: Yes /Raychem Te Connectivity M81044/12-24-9
1最小包装量--
M81044/12-24-9详情
Raychem M81044/12-24-9重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
M81044/12-24-9拓展信息
TE Connectivity / Raychem
TE Connectivity / Raychem
TE Connectivity / Raychem
TE Connectivity / Raychem
TE Connectivity / Raychem
TE Connectivity / Raychem
TE Connectivity / Raychem
TE Connectivity Raychem Cable Protection
TE Connectivity Raychem Cable Protection
TE Connectivity Raychem Cable Protection







哦! 它是空的。