MTCPQKT1R2PFDC详情
Raychem MTCPQKT1R2PFDC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
Unit Weight
0.096000 oz
Factory Pack QuantityFactory Pack Quantity
100
Contact Materials
Copper
Manufacturer
TE Connectivity
Brand
TE Connectivity / AMP
Tradename
AMPLIMITE
RoHS
Details
Filtered
-
系列
109
子类别
D-Sub Connectors
终端样式
Crimp
触点性别
Pin (Male)
线规
10 AWG
产品类别
D-Sub Contacts
产品类别
D-Sub Contacts
MTCPQKT1R2PFDC拓展信息








哦! 它是空的。