RPS-CT-50M-4.8-OUT-4详情
Raychem RPS-CT-50M-4.8-OUT-4重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Modular version
有
Type of electric connection
Screw connection
Degree of protection (IP)
Other
Degree of protection (NEMA)
Other
SIL according to IEC 61508
None
Rail mounting possible
有
Suitable for safety functions
无
Voltage type of supply voltage
AC
深度
120
收缩率
3:1
宽度
43
高度
120
RPS-CT-50M-4.8-OUT-4拓展信息
Raychem
Raychem
Raychem
Raychem
Raychem
Raychem
Raychem
Raychem
Raychem
Raychem








哦! 它是空的。