ZH150-3/1.5-0-SP详情
Raychem ZH150-3/1.5-0-SP重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Fluoroelastomer, Crosslinked
Inside Diameter
3 mm
Recovered Diameter
1.5 mm
类型
单壁
颜色
Black
收缩率
2:1
长度
-
ZH150-3/1.5-0-SP拓展信息
TE Connectivity Raychem Cable Protection
TE Connectivity / Raychem
TE Connectivity / Raychem
TE Connectivity / Raychem
TE Connectivity / Raychem
TE Connectivity Raychem Cable Protection
TE Connectivity / Raychem
TE Connectivity / Raychem
TE Connectivity / Raychem
TE Connectivity / Raychem








哦! 它是空的。