ALC888DD-GR详情
Realtek ALC888DD-GR重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Case Size
1/16 DIN
PowerSupply
100-240 VAC
Manufacturer Part Number
95B21PC000
Approvals
CE, cUL, FM, UL
Manufacturer
Cal Controls
Package Description
,
Part Life Cycle Code
活跃
Ihs Manufacturer
REALTEK SEMICONDUCTOR CORP
Risk Rank
5.68
Reach合规守则
unknown
输出的数量
3
输出类型
Analog Current, Solid State AC
输入类型
Volts DC
显示类型
LED
ALC888DD-GR拓展信息








哦! 它是空的。