RACM40-15S/OF-ST详情
RECOM RACM40-15S/OF-ST重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of power supply
switching
Kind of power supply
open
Trade name
RACM
Gross weight
137g
Certificates
RoHS compliant
Output voltage
15V DC
电源
40W
0个相似型号
RACM40-15S/OF-ST拓展信息








哦! 它是空的。