RECOM Power CD3070
- 收藏
- 对比
CD3070
2023-CD3070
二极管 - 齐纳 - 单
--
大陆
立即发货

CD3070 datasheet pdf and Diodes - Zener - Single product details from RECOM Power stock available at utmel
1最小包装量--
添加到询价列表
CD3070详情
RECOM Power CD3070重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Colour outer sheath
Grey
Degree of protection (IP)
IP20
Locking mechanism
Separate
Nominal cross section conductor
1.5
Pollution degree
3
Rated surge voltage
6
0个相似型号
CD3070拓展信息







哦! 它是空的。