RECOM Power CM4-005
- 收藏
- 对比
CM4-005
2023-CM4-005
无类别的
--
大陆
立即发货

CM4-005 datasheet pdf and Unclassified product details from RECOM Power stock available at utmel
1最小包装量--
CM4-005详情
RECOM Power CM4-005重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
无
Permitted cable outer temperature after assembling without vibration
-40 - 80
Colour outer sheath
Grey
Permitted cable outer temperature during assembling/handling
-30 - 80
Outer diameter approx.
29.8
Screen over stranding element
None
Core identification
Numbers
Nominal cross section conductor
2.5
Screen over stranding
Braiding
Nominal voltage U0
300
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, moving application/free movement
224
Min. permitted bending radius, stationary application/permanent installation
120
Nominal voltage U
500
Material outer sheath
Polyurethane (PUR)
Conductor category
Class 6 = very flexible
CM4-005拓展信息







哦! 它是空的。