HU2477N-1详情
Renata HU2477N-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Contact Finish Mating
NICKEL (394)
Manufacturer Part Number
HU2477N-1
Manufacturer
Renata Batteries
Part Life Cycle Code
Obsolete
Ihs Manufacturer
RENATA SA
Risk Rank
5.84
连接器类型
PCB 连接器
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
选项
GENERAL PURPOSE
Reach合规守则
compliant
触点表面处理 终端
TIN LEAD (394)
HU2477N-1拓展信息
Renata
Renata
Renata
Renata
Renata
Renata
Renata
Renata
Renata
Renata








哦! 它是空的。