0216B详情
Renesas 0216B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
18 Weeks
Ihs Manufacturer
RENESAS ELECTRONICS CORP
Manufacturer
Renesas Electronics Corporation
Manufacturer Package Code
PTSB0044GG-A44
Manufacturer Part Number
R1LV0216BSB-5SI#B1
Part Life Cycle Code
活跃
Part Package Code
TSOP(2)
Risk Rank
2.3
Rohs Code
有
Samacsys Description
Low Power SRAM
无铅代码
有
Reach合规守则
compliant
引脚数量
44
Brand Name
Renesas
0216B拓展信息








哦! 它是空的。