2SC4885-T1-A详情
Renesas 2SC4885-T1-A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
外壳材料
铝合金
Brand
Amphenol Pcd
Manufacturer
Amphenol
Mating Style
自锁
Factory Pack QuantityFactory Pack Quantity
25
MIL Type
MIL-DTL-26482 II
Shell Style#
Straight
Shell Sizes
40
子类别
Circular Connectors
产品类别
Circular MIL Spec Strain Reliefs & Adapters
产品
Adapters
产品类别
Circular MIL Spec Strain Reliefs & Adapters
2SC4885-T1-A拓展信息








哦! 它是空的。