2SD1209K详情
Renesas 2SD1209K重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
表面安装
NO
终端数量
3
Package Description
CYLINDRICAL, O-PBCY-W3
Package Style
CYLINDRICAL
Package Body Material
PLASTIC/EPOXY
Manufacturer Part Number
2SD1209K
Package Shape
ROUND
Manufacturer
Renesas Electronics Corporation
Part Life Cycle Code
Obsolete
Ihs Manufacturer
RENESAS TECHNOLOGY CORP
Risk Rank
5.52
端子位置
BOTTOM
终端形式
WIRE
Reach合规守则
unknown
JESD-30代码
O-PBCY-W3
资历状况
不合格
2SD1209K拓展信息








哦! 它是空的。