2SD789-C详情
Renesas 2SD789-C重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
表面安装
NO
终端数量
3
RoHS
Non-Compliant
Package Description
CYLINDRICAL, O-PBCY-W3
Package Style
CYLINDRICAL
Package Body Material
PLASTIC/EPOXY
Manufacturer Part Number
2SD789-C
Package Shape
ROUND
Manufacturer
Hitachi Ltd
Part Life Cycle Code
Transferred
Ihs Manufacturer
HITACHI LTD
Risk Rank
5.18
端子位置
BOTTOM
终端形式
WIRE
Reach合规守则
unknown
JESD-30代码
O-PBCY-W3
资历状况
不合格
集电极发射器电压(VCEO)
50 V
2SD789-C拓展信息
Renesas
Renesas Electronics America
Renesas
Renesas
Renesas Electronics America
Renesas
Renesas
Renesas
Renesas
Renesas








哦! 它是空的。