2SK1109-T1B-AT详情
Renesas 2SK1109-T1B-AT重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
表面安装
YES
Operating Temperature-Max
125 °C
Rohs Code
有
Manufacturer Part Number
2SK1109-T1B-AT
Manufacturer
Renesas Electronics Corporation
Part Life Cycle Code
活跃
Ihs Manufacturer
RENESAS ELECTRONICS CORP
Risk Rank
5.61
子类别
其他晶体管
极性/通道类型
N-CHANNEL
场效应管技术
JUNCTION
最大耗散功率(Abs)
0.08 W
达到SVHC
compliant
2SK1109-T1B-AT拓展信息








哦! 它是空的。