2SK2174(S)详情
Renesas 2SK2174(S)重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
表面安装
YES
终端数量
2
Package Description
SMALL OUTLINE, R-PSSO-G2
Package Style
小概要
Package Body Material
PLASTIC/EPOXY
Manufacturer Part Number
2SK2174(S)
Package Shape
RECTANGULAR
Manufacturer
Renesas Electronics Corporation
Part Life Cycle Code
Transferred
Ihs Manufacturer
RENESAS ELECTRONICS CORP
Risk Rank
5.35
端子位置
SINGLE
终端形式
鸥翼
Reach合规守则
compliant
JESD-30代码
R-PSSO-G2
资历状况
不合格
漏极-源极导通最大电阻
0.27 Ω
2SK2174(S)拓展信息








哦! 它是空的。