2SK3358-S详情
Renesas 2SK3358-S重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
表面安装
NO
Operating Temperature-Max
150 °C
Manufacturer Part Number
2SK3358-S
Manufacturer
Renesas Electronics Corporation
Part Life Cycle Code
Obsolete
Ihs Manufacturer
RENESAS ELECTRONICS CORP
Risk Rank
5.84
子类别
FET 通用电源
Reach合规守则
compliant
配置
Single
操作模式
增强型MOSFET
极性/通道类型
N-CHANNEL
最大漏极电流 (Abs) (ID)
55 A
场效应管技术
METAL-OXIDE SEMICONDUCTOR
最大耗散功率(Abs)
100 W
2SK3358-S拓展信息








哦! 它是空的。