2SK3714(0)-AZ详情
Renesas 2SK3714(0)-AZ重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package Description
,
Manufacturer Package Code
PRSS0003AK-A3
Reflow Temperature-Max (s)
未说明
Rohs Code
有
Manufacturer Part Number
2SK3714(0)-AZ
Manufacturer
Renesas Electronics Corporation
Part Life Cycle Code
Obsolete
Ihs Manufacturer
RENESAS ELECTRONICS CORP
Risk Rank
5.72
Part Package Code
MP-45F
峰值回流焊温度(摄氏度)
未说明
引脚数量
3
Brand Name
Renesas
达到SVHC
compliant
2SK3714(0)-AZ拓展信息








哦! 它是空的。