2SK4041DH-E1-A详情
Renesas 2SK4041DH-E1-A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
表面安装
YES
Package Description
,
Operating Temperature-Max
125 °C
Rohs Code
有
Manufacturer Part Number
2SK4041DH-E1-A
Manufacturer
Renesas Electronics Corporation
Part Life Cycle Code
Obsolete
Ihs Manufacturer
RENESAS ELECTRONICS CORP
Risk Rank
5.84
子类别
其他晶体管
Reach合规守则
unknown
极性/通道类型
N-CHANNEL
场效应管技术
JUNCTION
最大耗散功率(Abs)
0.1 W
2SK4041DH-E1-A拓展信息








哦! 它是空的。