2SK457详情
Renesas 2SK457重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
表面安装
YES
Ihs Manufacturer
RENESAS ELECTRONICS CORP
Manufacturer
Renesas Electronics Corporation
Manufacturer Part Number
2SK457
Operating Temperature-Max
125 °C
Part Life Cycle Code
Obsolete
Risk Rank
5.84
子类别
其他晶体管
Reach合规守则
compliant
极性/通道类型
N-CHANNEL
场效应管技术
JUNCTION
最大耗散功率(Abs)
0.2 W
2SK457拓展信息








哦! 它是空的。