343M-53LFT详情
Renesas 343M-53LFT重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Polymer
Dimensions
-
Terminal
PCB引脚
RoHS
有
Contact Current
-
Actuator
-
Mounting
THT
Package
Bulk
厂商
Renesas Electronics America Inc
Product Status
Obsolete
系列
MTP 1/2
类型
Switch
开关功能
-
注意
-
操作力
-
背光颜色
-
知识产权评级
IP40
343M-53LFT拓展信息
Renesas Electronics America Inc.
Renesas Electronics America Inc.
Renesas Electronics America Inc.
Renesas Electronics America Inc.
Renesas Electronics America Inc.
Renesas Electronics America Inc.
Renesas Electronics America Inc.
Renesas Electronics America Inc.
Renesas Electronics America Inc.
Renesas Electronics America Inc.








哦! 它是空的。