4RCD0232EMKC1ATG8/B详情
Renesas 4RCD0232EMKC1ATG8/B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Tin
材料
Copper
Contact Materials
Copper
RoHS
Compliant
Insulation Materials
Polypropylene
终端
Crimp
颜色
Yellow
方向
Straight
引线长度
18 mm
导线/电缆规格
10 AWG
绝缘材料
Insulated
长度
26 mm
无铅
无铅
4RCD0232EMKC1ATG8/B拓展信息
Renesas Electronics America Inc.
Renesas Electronics America Inc.
Renesas Electronics America Inc.
Renesas Electronics America Inc.
Renesas Electronics America Inc.
Renesas Electronics America Inc.
Renesas Electronics America Inc.
Renesas Electronics America Inc.
Renesas Electronics America Inc.
Renesas Electronics America Inc.








哦! 它是空的。