5P49V5901B850NLGI详情
Renesas 5P49V5901B850NLGI重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
底架
Screw
材料
PVC
Inside Diameter
2.6924 mm
RoHS
Compliant
Manufacturer Part Number
5P49V5901B850NLGI
Manufacturer
Integrated Device Technology Inc
Part Life Cycle Code
活跃
Ihs Manufacturer
INTEGRATED DEVICE TECHNOLOGY INC
Risk Rank
5.71
颜色
Grey
性别
Female, Female
uPs/uCs/外围ICs类型
CLOCK GENERATOR, PROCESSOR SPECIFIC
有螺纹/无螺纹
Unthreaded
外径
6.35 mm
长度
7.874 mm
达到SVHC
compliant
5P49V5901B850NLGI拓展信息








哦! 它是空的。