5P49V5908A000NDGI8详情
Renesas 5P49V5908A000NDGI8重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Moisture Sensitivity Levels
3
Manufacturer Package Code
NDG48P2
Reflow Temperature-Max (s)
未说明
Rohs Code
有
Manufacturer Part Number
5P49V5908A000NDGI8
Manufacturer
Integrated Device Technology Inc
Part Life Cycle Code
不推荐
Ihs Manufacturer
INTEGRATED DEVICE TECHNOLOGY INC
Risk Rank
5.74
Part Package Code
VFQFPN
JESD-609代码
e3
无铅代码
有
ECCN 代码
EAR99
端子表面处理
哑光锡
HTS代码
8542.39.00.01
技术
CMOS
峰值回流焊温度(摄氏度)
260
Reach合规守则
compliant
引脚数量
48
Brand Name
集成设备技术
uPs/uCs/外围ICs类型
CLOCK GENERATOR, PROCESSOR SPECIFIC
5P49V5908A000NDGI8拓展信息
Renesas Electronics America Inc.
Renesas Electronics America Inc.
Renesas Electronics America Inc.
Renesas Electronics America Inc.
Renesas Electronics America Inc.
Renesas Electronics America Inc.
Renesas Electronics America Inc.
Renesas Electronics America Inc.
Renesas Electronics America Inc.
Renesas Electronics America Inc.








哦! 它是空的。