5P49V5935A503LTGI详情
Renesas 5P49V5935A503LTGI重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Built-in depth
60
Voltage type
AC
Degree of protection (IP)
IP20
Connectable conductor cross section multi-wired
1.5 - 16
Pollution degree
2
Connectable conductor cross section solid-core
1.5 - 35
RoHS
Compliant
频率
50 Hz
0个相似型号
5P49V5935A503LTGI拓展信息








哦! 它是空的。