5P49V5935B521LTGI详情
Renesas 5P49V5935B521LTGI重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
生命周期状态
Obsolete (Last Updated: 2 years ago)
触点镀层
Gold
Country of Origin
US
Manufacturer Lifecycle Status
OBSOLETE (Last Updated: 2 years ago)
RoHS
Non-Compliant
操作温度
-40 to 85 °C
行数
1
性别
Female
电路数量
19
镀层
Gold
0个相似型号
5P49V5935B521LTGI拓展信息








哦! 它是空的。